Waldom Electronics Specialty Toggle Switch 35-076

Description
MEDIUM DUTY BAT HANDLE TYPE SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND POWER RATING 1/4 HP AT 125 TO 250 VAC
Datasheet
Description
MEDIUM DUTY BAT HANDLE TYPE SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND POWER RATING 1/4 HP AT 125 TO 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-076 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-076
Specialty Toggle Switch 35-076
MEDIUM DUTY BAT HANDLE TYPE SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND POWER RATING 1/4 HP AT 125 TO 250 VAC
  • MEDIUM DUTY BAT HANDLE TYPE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.465 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • POWER RATING 1/4 HP AT 125 TO 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-076
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 2066977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers