Waldom Electronics Specialty Toggle Switch 35-070

Description
PADDLE HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE
Datasheet
Description
PADDLE HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-070 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-070
Specialty Toggle Switch 35-070
PADDLE HANDLE TYPE SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE
  • PADDLE HANDLE TYPE
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.452 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • QUICK CONNECT, SOLDER TERMINAL TYPE
  • POLYAMIDE TOGGLE MATERIAL
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-070
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details