Waldom Electronics Specialty Toggle Switch 35-009

Description
BAT HANDLE TYPE 12.83 MM D SIZE 0.4 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 120/250 VAC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet
Description
BAT HANDLE TYPE 12.83 MM D SIZE 0.4 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 120/250 VAC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-009 - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-009
Specialty Toggle Switch 35-009
BAT HANDLE TYPE 12.83 MM D SIZE 0.4 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 120/250 VAC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND
  • BAT HANDLE TYPE
  • 12.83 MM D SIZE
  • 0.4 INCH TOGGLE LENGTH
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 120/250 VAC VOLTAGE RATING
  • 0.35 INCH L BUSHING MOUNTING
  • 5 AMPERE AT 120 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-009
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details