Waldom Electronics Circular Connector 33-978-BU

Description
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet
Description
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-978-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-978-BU
Circular Connector 33-978-BU
DIN TYPE 100 VAC VOLTAGE RATING CHASSIS MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
  • DIN TYPE
  • 100 VAC VOLTAGE RATING
  • CHASSIS MOUNTING
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • 8 CONTACT(S)
  • STRAIGHT ORIENTATION
  • SILVER PLATED CONTACT FINISH
  • CURRENT RATING 2 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-978-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details