A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
50 Position Din Connector Plug, Male Pins Gold Through Hole
CONN DIN PLUG 50POS PCB GOLD
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5E-5021 | Z12419-ND | 06AC0276 | XC5E-5021 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Connector Omron Electronic Components | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | ||
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Termination | Straight DIP | |||
| Voltage Rating | 300 volts |