Waldom Electronics Circular Connector 33-968-BU

Description
DIN TYPE 100 VAC VOLTAGE RATING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet
Description
DIN TYPE 100 VAC VOLTAGE RATING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-968-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-968-BU
Circular Connector 33-968-BU
DIN TYPE 100 VAC VOLTAGE RATING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE RECEPTACLE
  • DIN TYPE
  • 100 VAC VOLTAGE RATING
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • 8 CONTACT(S)
  • STRAIGHT ORIENTATION
  • SILVER PLATED CONTACT FINISH
  • CURRENT RATING 2 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-968-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details