33-934-BU -- CIRCULAR CONNECTOR
Waldom Electronics
Circular Connector
33-934-BU
Description
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
4 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
Description
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
4 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
Datasheet
Suppliers
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
4 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
- DIN TYPE
- 100 VAC VOLTAGE RATING
- PIN CONTACT TYPE
- 4 CONTACT(S)
- STRAIGHT ORIENTATION
- SILVER PLATED CONTACT FINISH
- CURRENT RATING 2 AMPERE
- STYLE PLUG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
33-934-BU |
|
Product Name
|
Circular Connector |
|
Connector Type
|
Circular / Cylindrical Connectors; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details