Waldom Electronics Speakers 30-3581

Description
BOOKSHELF SPEAKER TYPE 4 CASE WIDTH IN INCH 7 CASE HEIGHT IN INCH 120 MAX. WATTAGE 5 WARRANTY IN YEARS 4 CASE DEPTH IN INCH BLACK CASE COLOR FAMILY 2 TWEETER(S) 2 WOOFER(S) EPITOME. BRAND SENSITIVITY 93 DB WARRANTY IN YEARS - UOM YEARS
Datasheet
Description
BOOKSHELF SPEAKER TYPE 4 CASE WIDTH IN INCH 7 CASE HEIGHT IN INCH 120 MAX. WATTAGE 5 WARRANTY IN YEARS 4 CASE DEPTH IN INCH BLACK CASE COLOR FAMILY 2 TWEETER(S) 2 WOOFER(S) EPITOME. BRAND SENSITIVITY 93 DB WARRANTY IN YEARS - UOM YEARS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 30-3581 - Waldom Electronics
Rockford, IL, USA
Speakers
30-3581
Speakers 30-3581
BOOKSHELF SPEAKER TYPE 4 CASE WIDTH IN INCH 7 CASE HEIGHT IN INCH 120 MAX. WATTAGE 5 WARRANTY IN YEARS 4 CASE DEPTH IN INCH BLACK CASE COLOR FAMILY 2 TWEETER(S) 2 WOOFER(S) EPITOME. BRAND SENSITIVITY 93 DB WARRANTY IN YEARS - UOM YEARS
  • BOOKSHELF SPEAKER TYPE
  • 4 CASE WIDTH IN INCH
  • 7 CASE HEIGHT IN INCH
  • 120 MAX. WATTAGE
  • 5 WARRANTY IN YEARS
  • 4 CASE DEPTH IN INCH
  • BLACK CASE COLOR FAMILY
  • 2 TWEETER(S)
  • 2 WOOFER(S)
  • EPITOME. BRAND
  • SENSITIVITY 93 DB
  • WARRANTY IN YEARS - UOM YEARS
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Speakers
Product Number 30-3581
Product Name Speakers
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1125-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1000 Hz
View Details