Waldom Electronics Speakers 30-3532

Description
CENTER CHANNEL SPEAKER TYPE 12.75 CASE WIDTH IN INCH 4.5 CASE HEIGHT IN INCH 40 MAX. WATTAGE 5 WARRANTY IN YEARS COPOLYMER CONE MATERIAL 5.75 CASE DEPTH IN INCH 2 WOOFER(S) EPITOME. BRAND SENSITIVITY 92 DB WARRANTY IN YEARS - UOM YEARS
Datasheet
Description
CENTER CHANNEL SPEAKER TYPE 12.75 CASE WIDTH IN INCH 4.5 CASE HEIGHT IN INCH 40 MAX. WATTAGE 5 WARRANTY IN YEARS COPOLYMER CONE MATERIAL 5.75 CASE DEPTH IN INCH 2 WOOFER(S) EPITOME. BRAND SENSITIVITY 92 DB WARRANTY IN YEARS - UOM YEARS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 30-3532 - Waldom Electronics
Rockford, IL, USA
Speakers
30-3532
Speakers 30-3532
CENTER CHANNEL SPEAKER TYPE 12.75 CASE WIDTH IN INCH 4.5 CASE HEIGHT IN INCH 40 MAX. WATTAGE 5 WARRANTY IN YEARS COPOLYMER CONE MATERIAL 5.75 CASE DEPTH IN INCH 2 WOOFER(S) EPITOME. BRAND SENSITIVITY 92 DB WARRANTY IN YEARS - UOM YEARS
  • CENTER CHANNEL SPEAKER TYPE
  • 12.75 CASE WIDTH IN INCH
  • 4.5 CASE HEIGHT IN INCH
  • 40 MAX. WATTAGE
  • 5 WARRANTY IN YEARS
  • COPOLYMER CONE MATERIAL
  • 5.75 CASE DEPTH IN INCH
  • 2 WOOFER(S)
  • EPITOME. BRAND
  • SENSITIVITY 92 DB
  • WARRANTY IN YEARS - UOM YEARS
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Speakers
Product Number 30-3532
Product Name Speakers
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR23N50AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details
4 suppliers