Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WALDOM ELECTRONICS
172043-0308 -- BLADE TYPE POWER CONNECTORS
Waldom Electronics
Blade Type Power Connectors
172043-0308
Description
SUPER-SABRE R/A HDR ASSY 3CKT
Lingto Electronic Limited
Done
Datasheet
Description
SUPER-SABRE R/A HDR ASSY 3CKT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
172043-0308
Blade Type Power Connectors
172043-0308
SUPER-SABRE R/A HDR ASSY 3CKT
SUPER-SABRE R/A HDR ASSY 3CKT
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
172043-0308
Product Name
Blade Type Power Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
D-Sub Connector Assemblies
A50020-015
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Anderson Power Products
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row
1337G1
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
PIC Wire & Cable
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only)
111112
Specs
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details
SCHURTER Inc
Power Entry Modules (PEM)
3-109-955
Specs
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details