Wakefield-Vette, Inc. Card Guide Accessories 422C-480UMB-P

Description
WEDGELOCK 4.80" ANODIZE
Datasheet
Description
WEDGELOCK 4.80" ANODIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 422C-480UMB-P - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
422C-480UMB-P
Card Guide Accessories 422C-480UMB-P
WEDGELOCK 4.80" ANODIZE

WEDGELOCK 4.80" ANODIZE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 422C-480UMB-P
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers