Wakefield-Vette, Inc. Card Guide Accessories 422C-480SSB-CP

Description
WEDGELOCK 4.80" ANODIZE
Datasheet
Description
WEDGELOCK 4.80" ANODIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 422C-480SSB-CP - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
422C-480SSB-CP
Card Guide Accessories 422C-480SSB-CP
WEDGELOCK 4.80" ANODIZE

WEDGELOCK 4.80" ANODIZE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 422C-480SSB-CP
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers