Wakefield-Vette, Inc. Card Guide Accessories 422C-380MMG-K

Description
WEDGELOCK 3.80" GOLD CHROMATE
Datasheet
Description
WEDGELOCK 3.80" GOLD CHROMATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 422C-380MMG-K - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
422C-380MMG-K
Card Guide Accessories 422C-380MMG-K
WEDGELOCK 3.80" GOLD CHROMATE

WEDGELOCK 3.80" GOLD CHROMATE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 422C-380MMG-K
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers