Wakefield-Vette, Inc. Card Guide Accessories 3684678

Description
VERTICAL SUPPORT 6U
Datasheet
Description
VERTICAL SUPPORT 6U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 3684678 - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
3684678
Card Guide Accessories 3684678
VERTICAL SUPPORT 6U

VERTICAL SUPPORT 6U

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 3684678
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details