Wakefield-Vette, Inc. Clamp 130-B

Description
COMPRESSION MOUNTING CLAMP; FIXING TYPE:COMPRESSION MOUNTING CLAMP; FOR USE WITH:SEMICONDUCTORS TO 2.25 (57.2MM) DIAMETER; EXTERNAL LENGTH:95.3MM; EXTERNAL WIDTH:22.4MM; PRODUCT RANGE:-; CLAMPING WIDTH MAX:69.9MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSION MOUNTING CLAMP; FIXING TYPE:COMPRESSION MOUNTING CLAMP; FOR USE WITH:SEMICONDUCTORS TO 2.25 (57.2MM) DIAMETER; EXTERNAL LENGTH:95.3MM; EXTERNAL WIDTH:22.4MM; PRODUCT RANGE:-; CLAMPING WIDTH MAX:69.9MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Clamp - 19079377 - Radwell International
Willingboro, NJ, United States
COMPRESSION MOUNTING CLAMP; FIXING TYPE:COMPRESSION MOUNTING CLAMP; FOR USE WITH:SEMICONDUCTORS TO 2.25 (57.2MM) DIAMETER; EXTERNAL LENGTH:95.3MM; EXTERNAL WIDTH:22.4MM; PRODUCT RANGE:-; CLAMPING WIDTH MAX:69.9MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION MOUNTING CLAMP; FIXING TYPE:COMPRESSION MOUNTING CLAMP; FOR USE WITH:SEMICONDUCTORS TO 2.25 (57.2MM) DIAMETER; EXTERNAL LENGTH:95.3MM; EXTERNAL WIDTH:22.4MM; PRODUCT RANGE:-; CLAMPING WIDTH MAX:69.9MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Machining Clamps
Product Number 19079377
Product Name Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamping unit - DADL-EL-Q11-50 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
ZPS K5 Threaded Clamping Modules - 480343 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 2922 lbs (1325 kg)
View Details