Wakefield Thermal, Inc. Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal TEMA-AA-50-24

Description
THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:147.1mm; External Width - Metric:122.4mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:147.1mm; External Width - Metric:122.4mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal - 81AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal
81AC3195
Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal 81AC3195
THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:147.1mm; External Width - Metric:122.4mm; External Depth - Metric:160mm RoHS Compliant: Yes

THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:147.1mm; External Width - Metric:122.4mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 81AC3195
Product Name Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details