Wakefield Thermal, Inc. Heat Sinks HSF-50-28-B-F

Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1621-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1621-ND
Heat Sinks 345-1621-ND
Heat Sink BGA Aluminum Alloy Top Mount

Heat Sink BGA Aluminum Alloy Top Mount

Buy Now Datasheet
Heat Sink Fan, 0.82Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal - 58AC8248 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Fan, 0.82Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
58AC8248
Heat Sink Fan, 0.82Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal 58AC8248
HEAT SINK FAN, 0.82DEG C/W, 5.9CFM; Thermal Resistance:0.82°C/W; External Height - Metric:27.43mm; External Width - Metric:50mm; External Length - Metric:50mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

HEAT SINK FAN, 0.82DEG C/W, 5.9CFM; Thermal Resistance:0.82°C/W; External Height - Metric:27.43mm; External Width - Metric:50mm; External Length - Metric:50mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1621-ND 58AC8248
Product Name Heat Sinks Heat Sink Fan, 0.82Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 0.8200 °C / W 0.8200 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033175 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details