Wakefield Thermal, Inc. Heat Sinks HSF-48-35-B-F

Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1611-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1611-ND
Heat Sinks 345-1611-ND
Heat Sink BGA Aluminum Alloy Top Mount

Heat Sink BGA Aluminum Alloy Top Mount

Buy Now Datasheet
Heat Sink Fan, 0.77Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal - 58AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Fan, 0.77Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
58AC8238
Heat Sink Fan, 0.77Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal 58AC8238
HEAT SINK FAN, 0.77DEG C/W, 5.9CFM; Thermal Resistance:0.77°C/W; External Height - Metric:34.54mm; External Width - Metric:47.5mm; External Length - Metric:47.5mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

HEAT SINK FAN, 0.77DEG C/W, 5.9CFM; Thermal Resistance:0.77°C/W; External Height - Metric:34.54mm; External Width - Metric:47.5mm; External Length - Metric:47.5mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1611-ND 58AC8238
Product Name Heat Sinks Heat Sink Fan, 0.77Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 0.7700 °C / W 0.7700 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details