Wakefield Thermal, Inc. Heat Sinks HSF-48-25-Y-F

Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1606-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1606-ND
Heat Sinks 345-1606-ND
Heat Sink BGA Aluminum Alloy Top Mount

Heat Sink BGA Aluminum Alloy Top Mount

Buy Now Datasheet
Heat Sink Fan, 0.98Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal - 58AC8233 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Fan, 0.98Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
58AC8233
Heat Sink Fan, 0.98Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal 58AC8233
HEAT SINK FAN, 0.98DEG C/W, 5.9CFM; Thermal Resistance:0.98°C/W; External Height - Metric:24.38mm; External Width - Metric:47.5mm; External Length - Metric:47.5mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

HEAT SINK FAN, 0.98DEG C/W, 5.9CFM; Thermal Resistance:0.98°C/W; External Height - Metric:24.38mm; External Width - Metric:47.5mm; External Length - Metric:47.5mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1606-ND 58AC8233
Product Name Heat Sinks Heat Sink Fan, 0.98Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 0.9800 °C / W 0.9800 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details