Wakefield Thermal, Inc. Led Heat Sink, Alum, 4C/w, 68 X 30Mm; Product Range Wakefield Thermal DUALLED-6830

Description
LED HEAT SINK, ALUM, 4C/W, 68 X 30MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:4°C/W; External Height:30mm; External Diameter:68mm RoHS Compliant: Yes
Datasheet
Description
LED HEAT SINK, ALUM, 4C/W, 68 X 30MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:4°C/W; External Height:30mm; External Diameter:68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Heat Sink, Alum, 4C/w, 68 X 30Mm; Product Range Wakefield Thermal - 85AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Led Heat Sink, Alum, 4C/w, 68 X 30Mm; Product Range Wakefield Thermal
85AC1395
Led Heat Sink, Alum, 4C/w, 68 X 30Mm; Product Range Wakefield Thermal 85AC1395
LED HEAT SINK, ALUM, 4C/W, 68 X 30MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:4°C/W; External Height:30mm; External Diameter:68mm RoHS Compliant: Yes

LED HEAT SINK, ALUM, 4C/W, 68 X 30MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:4°C/W; External Height:30mm; External Diameter:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1395
Product Name Led Heat Sink, Alum, 4C/w, 68 X 30Mm; Product Range Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details