Wakefield Thermal, Inc. Led Heat Sink, Alum, 3.9C/w, 58 X 50Mm; Product Range Wakefield Thermal DUALLED-5850

Description
LED HEAT SINK, ALUM, 3.9C/W, 58 X 50MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:3.9°C/W; External Height:50mm; External Diameter:58mm RoHS Compliant: Yes
Datasheet
Description
LED HEAT SINK, ALUM, 3.9C/W, 58 X 50MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:3.9°C/W; External Height:50mm; External Diameter:58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Heat Sink, Alum, 3.9C/w, 58 X 50Mm; Product Range Wakefield Thermal - 85AC1393 - Newark, An Avnet Company
Chicago, IL, United States
Led Heat Sink, Alum, 3.9C/w, 58 X 50Mm; Product Range Wakefield Thermal
85AC1393
Led Heat Sink, Alum, 3.9C/w, 58 X 50Mm; Product Range Wakefield Thermal 85AC1393
LED HEAT SINK, ALUM, 3.9C/W, 58 X 50MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:3.9°C/W; External Height:50mm; External Diameter:58mm RoHS Compliant: Yes

LED HEAT SINK, ALUM, 3.9C/W, 58 X 50MM; Product Range:DUAL LED Series; For Use With:SMD LED Arrays, COBs and Driverless AC-LED s; Heat Sink Material:Aluminium; Thermal Resistance:3.9°C/W; External Height:50mm; External Diameter:58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1393
Product Name Led Heat Sink, Alum, 3.9C/w, 58 X 50Mm; Product Range Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details