Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC1202548J2B-2T0
Description
FAN 120X25MM 48VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 120X25MM 48VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC1202548J2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
67.8 SCFM (115 m³/hr)
|
|
Maximum Static Pressure
|
0.1700 in H2O (0.3176 Torr)
|
|
Maximum Sound Level
|
35 dbA
|
|
Nominal Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8800 SCFM (14958 m³/hr)
Maximum Sound Level
89 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details