48VDC IP68 FAN 80X80X38MM 4-WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0803848H2B-BT0-68-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 84.8 SCFM (144 m³/hr) |
| Maximum Static Pressure | 0.8900 in H2O (1.66 Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 48 volts |