12VDC IP68 FAN 80X80X38MM 2-WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0803812M2B-2T0-68-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 79 SCFM (134 m³/hr) |
| Maximum Static Pressure | 0.7600 in H2O (1.42 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 12 volts |