Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 37.6 CFM (1.05m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0801512H2B-3T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 37.6 SCFM (63.91 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) |
| Maximum Sound Level | 36 dbA |
| Nominal Voltage | 12 volts |