Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 39.9 CFM (1.12m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0702512H2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 39.9 SCFM (67.82 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 37 dbA |
| Nominal Voltage | 12 volts |