Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 29.6 CFM (0.829m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0701512M2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.6 SCFM (50.31 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) |
| Maximum Sound Level | 35 dbA |
| Nominal Voltage | 12 volts |