12VDC IP68 FAN 60X60X25MM 4-WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0602512H2B-BT0-68-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 33.6 SCFM (57.11 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) |
| Maximum Sound Level | 40 dbA |
| Nominal Voltage | 12 volts |