Wakefield Thermal, Inc. DC Brushless Fans (BLDC) DC0501512U2B-2T0

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 345-DC0501512U2B-2T0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
345-DC0501512U2B-2T0-ND
DC Brushless Fans (BLDC) 345-DC0501512U2B-2T0-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
Fan - DC0501512U2B-2T0 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Axial Fan, 50Mm, 12Vdc, 17Cfm, 36Dba; Supply Voltage Vdc Wakefield Thermal - 66AH8631 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 17Cfm, 36Dba; Supply Voltage Vdc Wakefield Thermal
66AH8631
Axial Fan, 50Mm, 12Vdc, 17Cfm, 36Dba; Supply Voltage Vdc Wakefield Thermal 66AH8631
AXIAL FAN, 50MM, 12VDC, 17CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 17CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 345-DC0501512U2B-2T0-ND DC0501512U2B-2T0 66AH8631
Product Name DC Brushless Fans (BLDC) Fan Axial Fan, 50Mm, 12Vdc, 17Cfm, 36Dba; Supply Voltage Vdc Wakefield Thermal
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details