Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 1.3 CFM (0.036m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0251012L2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.3 SCFM (2.21 m³/hr) |
| Maximum Static Pressure | 0.0700 in H2O (0.1308 Torr) |
| Maximum Sound Level | 20 dbA |
| Nominal Voltage | 12 volts |