Wakefield Thermal, Inc. Dc Blower, 77Mm, 9.7Cfm, 12V; Supply Voltage Wakefield Thermal DB0751512M2B

Description
DC BLOWER, 77MM, 9.7CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:77mm; External Depth:15mm; Air Flow - CFM:9.7CFM; Air Flow - m3/min:-; Noise Rating:47dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 77MM, 9.7CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:77mm; External Depth:15mm; Air Flow - CFM:9.7CFM; Air Flow - m3/min:-; Noise Rating:47dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 77Mm, 9.7Cfm, 12V; Supply Voltage Wakefield Thermal - 32AK6653 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 77Mm, 9.7Cfm, 12V; Supply Voltage Wakefield Thermal
32AK6653
Dc Blower, 77Mm, 9.7Cfm, 12V; Supply Voltage Wakefield Thermal 32AK6653
DC BLOWER, 77MM, 9.7CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:77mm; External Depth:15mm; Air Flow - CFM:9.7CFM; Air Flow - m3/min:-; Noise Rating:47dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

DC BLOWER, 77MM, 9.7CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:77mm; External Depth:15mm; Air Flow - CFM:9.7CFM; Air Flow - m3/min:-; Noise Rating:47dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 32AK6653
Product Name Dc Blower, 77Mm, 9.7Cfm, 12V; Supply Voltage Wakefield Thermal
Air Flow Rate 10 SCFM (16.49 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details