Wakefield Thermal, Inc. Dc Blower, 60Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal DB0601512U2B

Description
DC BLOWER, 60MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 60MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 60Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal - 32AK6652 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 60Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal
32AK6652
Dc Blower, 60Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal 32AK6652
DC BLOWER, 60MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

DC BLOWER, 60MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 32AK6652
Product Name Dc Blower, 60Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal
Air Flow Rate 5 SCFM (7.82 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
K5331-37 Titan® Series DC Blower - K5331X24BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details