Wakefield Thermal, Inc. Slim-Line Blower, 30Mm, 0.76Cfm, 5Vdc; Blower Type Wakefield Thermal DB0300405H1A-2T0

Description
SLIM-LINE BLOWER, 30MM, 0.76CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:4mm; Air Flow - CFM:0.76CFM; Air Flow - m3/min:0.021m³/min; Noise Rating:31.3dBA; Bearing Type:- RoHS Compliant: Yes
Datasheet
Description
SLIM-LINE BLOWER, 30MM, 0.76CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:4mm; Air Flow - CFM:0.76CFM; Air Flow - m3/min:0.021m³/min; Noise Rating:31.3dBA; Bearing Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line Blower, 30Mm, 0.76Cfm, 5Vdc; Blower Type Wakefield Thermal - 71AH2348 - Newark, An Avnet Company
Chicago, IL, United States
Slim-Line Blower, 30Mm, 0.76Cfm, 5Vdc; Blower Type Wakefield Thermal
71AH2348
Slim-Line Blower, 30Mm, 0.76Cfm, 5Vdc; Blower Type Wakefield Thermal 71AH2348
SLIM-LINE BLOWER, 30MM, 0.76CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:4mm; Air Flow - CFM:0.76CFM; Air Flow - m3/min:0.021m³/min; Noise Rating:31.3dBA; Bearing Type:- RoHS Compliant: Yes

SLIM-LINE BLOWER, 30MM, 0.76CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:4mm; Air Flow - CFM:0.76CFM; Air Flow - m3/min:0.021m³/min; Noise Rating:31.3dBA; Bearing Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 71AH2348
Product Name Slim-Line Blower, 30Mm, 0.76Cfm, 5Vdc; Blower Type Wakefield Thermal
Air Flow Rate 1 SCFM (1.29 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-100/125PMZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details