Wakefield Thermal, Inc. Phase Change Pad, Do-5, 25.4Mm; Thickness Wakefield Thermal CD-02-05-DO5

Description
PHASE CHANGE PAD, DO-5, 25.4MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, DO-5, 25.4MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, Do-5, 25.4Mm; Thickness Wakefield Thermal - 62AC1407 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, Do-5, 25.4Mm; Thickness Wakefield Thermal
62AC1407
Phase Change Pad, Do-5, 25.4Mm; Thickness Wakefield Thermal 62AC1407
PHASE CHANGE PAD, DO-5, 25.4MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

PHASE CHANGE PAD, DO-5, 25.4MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1407
Product Name Phase Change Pad, Do-5, 25.4Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal conductive insulating material with high breakdown resistance for power batteries - SC2000FG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details