Fujipoly® America Corp. Extremely Compressible Thermal Gap Filler SARCON® PG45A

Description
Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. Sarcon® PG45A requires very low compression force at high compression rates making it a great choice for applications that have delicate or wide-variation component heights requiring material compression up to 70-90%. PG45A is available in three sheet thicknesses (1.5, 2.0, and 2.5mm) up to a maximum dimension of 300mm x 200mm. Sarcon® PG45A can also be ordered in die-cut form to fit almost any application shape and is well-suited for environments with operating temperatures ranging from -40 to +150°C.
Request a Quote Datasheet
Description
Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. Sarcon® PG45A requires very low compression force at high compression rates making it a great choice for applications that have delicate or wide-variation component heights requiring material compression up to 70-90%. PG45A is available in three sheet thicknesses (1.5, 2.0, and 2.5mm) up to a maximum dimension of 300mm x 200mm. Sarcon® PG45A can also be ordered in die-cut form to fit almost any application shape and is well-suited for environments with operating temperatures ranging from -40 to +150°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Carteret, NJ, United States
Extremely Compressible Thermal Gap Filler
SARCON® PG45A
Extremely Compressible Thermal Gap Filler SARCON® PG45A
Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. Sarcon® PG45A requires very low compression force at high compression rates making it a great choice for applications that have delicate or wide-variation component heights requiring material compression up to 70-90%. PG45A is available in three sheet thicknesses (1.5, 2.0, and 2.5mm) up to a maximum dimension of 300mm x 200mm. Sarcon® PG45A can also be ordered in die-cut form to fit almost any application shape and is well-suited for environments with operating temperatures ranging from -40 to +150°C.

Fujipoly® introduces Sarcon® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K.

Sarcon® PG45A requires very low compression force at high compression rates making it a great choice for applications that have delicate or wide-variation component heights requiring material compression up to 70-90%.

PG45A is available in three sheet thicknesses (1.5, 2.0, and 2.5mm) up to a maximum dimension of 300mm x 200mm. Sarcon® PG45A can also be ordered in die-cut form to fit almost any application shape and is well-suited for environments with operating temperatures ranging from -40 to +150°C.

Supplier's Site Datasheet

Technical Specifications

  Fujipoly® America Corp.
Product Category Industrial Sealants
Product Number SARCON® PG45A
Product Name Extremely Compressible Thermal Gap Filler
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
Gap Fill 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Highly Thermal Conductive and Non-Flammable Non-Silicone Gel Sheet - SARCON ® NR-c - Fujipoly® America Corp.
Specs
Type / Form Gel; Sheet or Film
Chemical System Acrylic
Features Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
View Details
Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement - SARCON ® GTR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Non-silicone, Polysynthetic-based Thermal Grease - SARCON ® SG 07NS - Fujipoly® America Corp.
Specs
Type / Form Grease, Paste
Features Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Highly Conformable and Non-Flammable, Higher Thermal interface material - SARCON® PG80B - Fujipoly® America Corp.
Specs
Features High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
Use Temperature -40 to 302 F (-40 to 150 C)
View Details