Wakefield Thermal, Inc. Phase Change Pad, Do-4, 15.9Mm; Thickness Wakefield Thermal CD-02-05-DO4

Description
PHASE CHANGE PAD, DO-4, 15.9MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:15.9mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, DO-4, 15.9MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:15.9mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, Do-4, 15.9Mm; Thickness Wakefield Thermal - 62AC1405 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, Do-4, 15.9Mm; Thickness Wakefield Thermal
62AC1405
Phase Change Pad, Do-4, 15.9Mm; Thickness Wakefield Thermal 62AC1405
PHASE CHANGE PAD, DO-4, 15.9MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:15.9mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

PHASE CHANGE PAD, DO-4, 15.9MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:-; External Width:15.9mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1405
Product Name Phase Change Pad, Do-4, 15.9Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Potting Compound Solutions for PCBAs - Electrolube ® ER2188 General Purpose Epoxy Compound - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Industry Electronics; Semiconductors, IC's
View Details
Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
High thermal conductivity adhesive silicone thermal pads - SF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details