Wakefield Thermal, Inc. Phase Change Pad, Chipset, 25.5Mm; Thickness Wakefield Thermal CD-02-05-C-26

Description
PHASE CHANGE PAD, CHIPSET, 25.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:25.5mm; External Width:25.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, CHIPSET, 25.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:25.5mm; External Width:25.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, Chipset, 25.5Mm; Thickness Wakefield Thermal - 62AC1399 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, Chipset, 25.5Mm; Thickness Wakefield Thermal
62AC1399
Phase Change Pad, Chipset, 25.5Mm; Thickness Wakefield Thermal 62AC1399
PHASE CHANGE PAD, CHIPSET, 25.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:25.5mm; External Width:25.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

PHASE CHANGE PAD, CHIPSET, 25.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:25.5mm; External Width:25.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1399
Product Name Phase Change Pad, Chipset, 25.5Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Highly Flexible Addition Cured Silicone Offers Low Thermal Resistance - MasterSil 151TC - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2457302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details