Wakefield Thermal, Inc. Phase Change Pad, Chipset, 21.5Mm; Thickness Wakefield Thermal CD-02-05-C-22

Description
PHASE CHANGE PAD, CHIPSET, 21.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:21.5mm; External Width:21.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, CHIPSET, 21.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:21.5mm; External Width:21.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, Chipset, 21.5Mm; Thickness Wakefield Thermal - 62AC1398 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, Chipset, 21.5Mm; Thickness Wakefield Thermal
62AC1398
Phase Change Pad, Chipset, 21.5Mm; Thickness Wakefield Thermal 62AC1398
PHASE CHANGE PAD, CHIPSET, 21.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:21.5mm; External Width:21.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

PHASE CHANGE PAD, CHIPSET, 21.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:21.5mm; External Width:21.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1398
Product Name Phase Change Pad, Chipset, 21.5Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data