Wakefield Thermal, Inc. Phase Change Pad, Rectifier, 57 X 44Mm; Thickness Wakefield Thermal CD-02-05-BRI-225

Description
PHASE CHANGE PAD, RECTIFIER, 57 X 44MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:44.45mm RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, RECTIFIER, 57 X 44MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:44.45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, Rectifier, 57 X 44Mm; Thickness Wakefield Thermal - 62AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, Rectifier, 57 X 44Mm; Thickness Wakefield Thermal
62AC1395
Phase Change Pad, Rectifier, 57 X 44Mm; Thickness Wakefield Thermal 62AC1395
PHASE CHANGE PAD, RECTIFIER, 57 X 44MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:44.45mm RoHS Compliant: Yes

PHASE CHANGE PAD, RECTIFIER, 57 X 44MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:44.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1395
Product Name Phase Change Pad, Rectifier, 57 X 44Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Good flexibility silicone thermal pad for heat pipe assemblies - SF1500 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 248 F (-40 to 120 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component, Room Temperature Curing Epoxy - EP21ND - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details