Wakefield Thermal, Inc. Phase Change Pad, To-66, 31.8 X 17.8Mm; Thickness Wakefield Thermal CD-02-05-66

Description
PHASE CHANGE PAD, TO-66, 31.8 X 17.8MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:31.8mm; External Width:17.8mm RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, TO-66, 31.8 X 17.8MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:31.8mm; External Width:17.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, To-66, 31.8 X 17.8Mm; Thickness Wakefield Thermal - 62AC1424 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, To-66, 31.8 X 17.8Mm; Thickness Wakefield Thermal
62AC1424
Phase Change Pad, To-66, 31.8 X 17.8Mm; Thickness Wakefield Thermal 62AC1424
PHASE CHANGE PAD, TO-66, 31.8 X 17.8MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:31.8mm; External Width:17.8mm RoHS Compliant: Yes

PHASE CHANGE PAD, TO-66, 31.8 X 17.8MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:31.8mm; External Width:17.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1424
Product Name Phase Change Pad, To-66, 31.8 X 17.8Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 606920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature 356 F (180 C)
Thermal Conductivity 12.5 W/m-K (7.22 BTU-ft/hr-ft²-F)
View Details
Silver Filled, Electrically Conductive Adhesive Film - FL901S - Master Bond, Inc.
Specs
Type Optical
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details