Wakefield Thermal, Inc. Phase Change Pad, To247, 24.13 X 19.1Mm; Thickness Wakefield Thermal CD-02-05-247-N

Description
PHASE CHANGE PAD, TO247, 24.13 X 19.1MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:24.13mm; External Width:19.1mm RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, TO247, 24.13 X 19.1MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:24.13mm; External Width:19.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, To247, 24.13 X 19.1Mm; Thickness Wakefield Thermal - 62AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, To247, 24.13 X 19.1Mm; Thickness Wakefield Thermal
62AC1418
Phase Change Pad, To247, 24.13 X 19.1Mm; Thickness Wakefield Thermal 62AC1418
PHASE CHANGE PAD, TO247, 24.13 X 19.1MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:24.13mm; External Width:19.1mm RoHS Compliant: Yes

PHASE CHANGE PAD, TO247, 24.13 X 19.1MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:24.13mm; External Width:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1418
Product Name Phase Change Pad, To247, 24.13 X 19.1Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

PU4500 Series Polyurethane Glue - PU4500-A-10AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Polyurethane
Industry Electronics
Use Temperature -40 to 185 F (-40 to 85 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Grease - 159254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
Use Temperature 392 F (200 C)
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
View Details