Wakefield Thermal, Inc. Heat Sinks 960-21-33-D-AB-0

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1783-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1783-ND
Heat Sinks 345-1783-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Board Level Heat Sink - 960-21-33-D-AB-0 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
960-21-33-D-AB-0
Board Level Heat Sink 960-21-33-D-AB-0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal - 80AC9198 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal
80AC9198
Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal 80AC9198
HEAT SINK, ALUMINIUM ALLOY, 1.3", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21.5mm; External Height - Metric:33.02mm; External Length - Metric:22mm; External Diameter - Metric:-; Product Range:960 SeriesRoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 1.3", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21.5mm; External Height - Metric:33.02mm; External Length - Metric:22mm; External Diameter - Metric:-; Product Range:960 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1783-ND 960-21-33-D-AB-0 80AC9198
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 3.1 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heatsinks - 1846714 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 19 mm (0.7480 inch)
W 19 mm (0.7480 inch)
H 6 mm (0.2362 inch)
View Details