Wakefield Thermal, Inc. Heat Sinks 908-35-2-12-2-B-0

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1153-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1153-ND
Heat Sinks 345-1153-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Board Level Heat Sink - 908-35-2-12-2-B-0 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
908-35-2-12-2-B-0
Board Level Heat Sink 908-35-2-12-2-B-0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Chipset, 10.03 Deg C/w; Thermal Resistance Wakefield Thermal - 39X7241 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Chipset, 10.03 Deg C/w; Thermal Resistance Wakefield Thermal
39X7241
Heat Sink, Chipset, 10.03 Deg C/w; Thermal Resistance Wakefield Thermal 39X7241
HEAT SINK, CHIPSET, 10.03 DEG C/W; Thermal Resistance:10.03°C/W ; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:11.61mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, CHIPSET, 10.03 DEG C/W; Thermal Resistance:10.03°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:11.61mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1153-ND 908-35-2-12-2-B-0 39X7241
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Chipset, 10.03 Deg C/w; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket Clips
Thermal Resistance 11.1 °C / W 10.03 °C / W 10.03 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 264670 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 300 mm (11.81 inch)
H 40 mm (1.57 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details