Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Heat Sink BGA Aluminum Top Mount
HEAT SINK, CHIPSET, 14.31 DEG C/W; Thermal Resistance:14.31°C/W
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 902-21-1-12-2-B-0 | 345-1143-ND | 39X7227 |
| Product Name | Board Level Heat Sink | Heat Sinks | Heat Sink, Chipset, 14.31 Deg C/w; Thermal Resistance Wakefield Thermal |
| H | 11.99 mm (0.4720 inch) | 11.61 mm (0.4571 inch) | |
| Mounting | Clips | Socket | |
| Thermal Resistance | 14.31 °C / W | 12.4 °C / W | 14.31 °C / W |
| Device | Passive Heat Sink |