Wakefield Thermal, Inc. Heat Sinks 695-1B

Description
Heat Sink Stud Mounted Diode Aluminum 4.0W @ 72°C Board Level
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 4.0W @ 72°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1095-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1095-ND
Heat Sinks 345-1095-ND
Heat Sink Stud Mounted Diode Aluminum 4.0W @ 72°C Board Level

Heat Sink Stud Mounted Diode Aluminum 4.0W @ 72°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1315 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1315
Heat Sink; Thermal Resistance Wakefield Thermal 58F1315
HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:-; External Width - Metric:33.8mm; External Height - Metric:13.69mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:-; External Width - Metric:33.8mm; External Height - Metric:13.69mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1095-ND 58F1315
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 18 °C / W 18 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details