Wakefield Thermal, Inc. Board Level Heat Sink 692-100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 692-100 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
692-100
Board Level Heat Sink 692-100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 345-2015-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-2015-ND
Heat Sinks 345-2015-ND
Heat Sink TO-126 Aluminum Board Level, Vertical

Heat Sink TO-126 Aluminum Board Level, Vertical

Buy Now Datasheet
Heatsink, To126, Integrated Clip, 100Mm Rohs Compliant Wakefield Thermal - 99AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, To126, Integrated Clip, 100Mm Rohs Compliant Wakefield Thermal
99AC8442
Heatsink, To126, Integrated Clip, 100Mm Rohs Compliant Wakefield Thermal 99AC8442
HEATSINK, TO126, INTEGRATED CLIP, 100MM ROHS COMPLIANT: YES

HEATSINK, TO126, INTEGRATED CLIP, 100MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 692-100 345-2015-ND 99AC8442
Product Name Board Level Heat Sink Heat Sinks Heatsink, To126, Integrated Clip, 100Mm Rohs Compliant Wakefield Thermal
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 8670925 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 5 mm (0.1969 inch)
Material Copper; Copper
View Details