Wakefield Thermal, Inc. Heat Sinks 690-3B

Description
Heat Sink TO-3 Aluminum 7.5W @ 44°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 7.5W @ 44°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 690-3BWW-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
690-3BWW-ND
Heat Sinks 690-3BWW-ND
Heat Sink TO-3 Aluminum 7.5W @ 44°C Board Level, Extrusion

Heat Sink TO-3 Aluminum 7.5W @ 44°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1312 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1312
Heat Sink; Thermal Resistance Wakefield Thermal 58F1312
HEAT SINK; Thermal Resistance:5.87°C/W; Packages Cooled:-; External Width - Metric:47.2mm; External Height - Metric:33.3mm; External Length - Metric:47mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.87°C/W; Packages Cooled:-; External Width - Metric:47.2mm; External Height - Metric:33.3mm; External Length - Metric:47mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 690-3BWW-ND 58F1312
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 2 °C / W 5.87 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details