Wakefield Thermal, Inc. Heat Sink, To-3, 6.7°C/w; Thermal Resistance Wakefield Thermal 680-5A..

Description
HEAT SINK, TO-3, 6.7°C/W; Thermal Resistance:6.7°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes
Description
HEAT SINK, TO-3, 6.7°C/W; Thermal Resistance:6.7°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, To-3, 6.7°C/w; Thermal Resistance Wakefield Thermal - 19J6017 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, To-3, 6.7°C/w; Thermal Resistance Wakefield Thermal
19J6017
Heat Sink, To-3, 6.7°C/w; Thermal Resistance Wakefield Thermal 19J6017
HEAT SINK, TO-3, 6.7°C/W; Thermal Resistance:6.7°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

HEAT SINK, TO-3, 6.7°C/W; Thermal Resistance:6.7°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 19J6017
Product Name Heat Sink, To-3, 6.7°C/w; Thermal Resistance Wakefield Thermal
L 46 mm (1.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1846747 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 65 mm (2.56 inch)
W 25 mm (0.9843 inch)
H 15 mm (0.5906 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details