Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 680-10K

Description
HEAT SINK; Thermal Resistance:6.93°C/W; Packages Cooled:-; External Width - Metric:46mm; External Height - Metric:25.4mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:6.93°C/W; Packages Cooled:-; External Width - Metric:46mm; External Height - Metric:25.4mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 58F393 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F393
Heat Sink; Thermal Resistance Wakefield Thermal 58F393
HEAT SINK; Thermal Resistance:6.93°C/W; Packages Cooled:-; External Width - Metric:46mm; External Height - Metric:25.4mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6.93°C/W; Packages Cooled:-; External Width - Metric:46mm; External Height - Metric:25.4mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58F393
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 2342485 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 65 mm (2.56 inch)
H 20 mm (0.7874 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details