Wakefield Thermal, Inc. Heat Sinks 659-65AB

Description
Heat Sink BGA Aluminum 2.0W @ 20°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 2.0W @ 20°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 659-65AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
659-65AB-ND
Heat Sinks 659-65AB-ND
Heat Sink BGA Aluminum 2.0W @ 20°C Top Mount

Heat Sink BGA Aluminum 2.0W @ 20°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 93F6549 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
93F6549
Heat Sink; Thermal Resistance Wakefield Thermal 93F6549
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:36.8mm; External Height - Metric:16.51mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:36.8mm; External Height - Metric:16.51mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 659-65AB-ND 93F6549
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 1.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heatsinks - 2342457 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 160 mm (6.3 inch)
H 40 mm (1.57 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details